ECS Inc. International Through Hole Oscillators ECS-2100AX-080

Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Description
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-2100AX-080 is an 8-pin DIP clock oscillator from the ECS-2100X Series, designed for HCMOS/TTL logic compatibility with a 5.0 V DC supply. It operates at 80.000 MHz with a frequency stability of ±100 ppm, consuming 67 mA typical current. The device has a 5 ns rise and fall time, an output level of 4.5 V high and 0.5 V low, and drives up to 30 pF HCMOS loads at 80-150 MHz. It supports an operating temperature range of 0 to +70 °C and a storage range of -55 to +125 °C. The metal package includes a case ground on pin 4 for shielding. The part is PbFree/RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ECS-2100AX-080 is an 8-pin DIP clock oscillator from the ECS-2100X Series, designed for HCMOS/TTL logic compatibility with a 5.0 V DC supply. It operates at 80.000 MHz with a frequency stability of ±100 ppm, consuming 67 mA typical current. The device has a 5 ns rise and fall time, an output level of 4.5 V high and 0.5 V low, and drives up to 30 pF HCMOS loads at 80-150 MHz. It supports an operating temperature range of 0 to +70 °C and a storage range of -55 to +125 °C. The metal package includes a case ground on pin 4 for shielding. The part is PbFree/RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Oscillators - ECS-2100AX-080 - ECS Inc. International
Lenexa, KS, United States
Through Hole Oscillators
ECS-2100AX-080
Through Hole Oscillators ECS-2100AX-080
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications. ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.

ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.

Supplier's Site Datasheet
Oscillators - X962-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
X962-ND
Oscillators X962-ND
8MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

8MHz XO (Standard) HCMOS, TTL Oscillator 5V 8-DIP, 4 Leads (Half Size, Metal Can)

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECS-2100AX-080 X962-ND
Product Name Through Hole Oscillators Oscillators
Oscillator Type XO XO
Package / Form Factor Through Hole Oscillators Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Features / Standards RoHS Lead-Free
Frequency 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-10-33B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
5 suppliers
Through Hole Oscillators - ECS-2100AX-040 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-1612MV-245.7-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-049 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers