N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. It has a drain-source voltage rating of 60 V, a continuous drain current of 350 mA at 25 °C, and a drain-source on-state resistance of 2.2 Ω at 10 V gate-source voltage and 100 mA drain current. The device is AEC-Q101 qualified and includes ESD protection with a maximum HBM rating of 500 V. It is suitable for relay driver, high-speed line driver, low-side load switch, and switching circuit applications.
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
BSS138AKM-Q/SOT883/X
BSS138AKM-Q/SOT883/X
BSS138AKM-Q/SOT883/X
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BSS138AKM-QYL | 1727-BSS138AKM-QYLTR-ND |
| Product Name | 60 V, N-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 60 volts | |
| IDSS | 350000 milliamps | |
| VGS(off) | 20 volts | |
| PD | 350 milliwatts |