Half Bridge Based MOSFET Driver, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 018868-LM27222MX/NOP
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 3A, 4.5A
High Side Voltage - Max (Bootstrap): 33V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 6.85 V
Rise and Fall Time: 17ns, 12ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | LM27222MX/NOPB | 018868-LM27222MX/NOPB |
| Product Name | PMIC - PMIC - Gate Drivers - LM27222MX/NOPB | |
| Package Type | SOIC8 | SOT3; 8-SOIC |