SMSC - Standard Microsystems Corporation RF Filters CHPFL-0300

Description
300MHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth Inline, SMA Connection, F and M
Request a Quote Datasheet
Description
300MHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth Inline, SMA Connection, F and M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 744-1378-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
744-1378-ND
RF Filters 744-1378-ND
300MHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth Inline, SMA Connection, F and M

300MHz Frequency High Pass RF Filter (Radio Frequency) Bandwidth Inline, SMA Connection, F and M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 744-1378-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF125125A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 300000 to 500000 kHz
View Details
Passive GaAs MMIC 35.2 - 36.89 GHz Bandpass Filter - MFBP-00032PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 35200 to 36890 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
836.5 MHz RF SAW Filter - Band 5 Uplink - 855821 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details