Anatech Electronics, Inc. 7000 MHz Suspended Stripline High pass Filter AE7000SSH6561

Description
7000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
7000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7000 MHz Suspended Stripline High pass Filter - AE7000SSH6561 - Anatech Electronics, Inc.
Garfield, NJ, United States
7000 MHz Suspended Stripline High pass Filter
AE7000SSH6561
7000 MHz Suspended Stripline High pass Filter AE7000SSH6561
7000 MHz Suspended Stripline High pass Filter

7000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE7000SSH6561
Product Name 7000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 7000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2302 MHz Cavity Band Pass Filter - AB2302B924 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2302 MHz
Bandwidth 22000 kHz
View Details
4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
3000 MHz High Pass Filter with 3.5mm connectors - AE3000H9929-3.5mm - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 3000 MHz
Insertion Loss 1 dB
View Details