SMSC - Standard Microsystems Corporation RF Filters CHPFL-0050-BNC

Description
50MHz Center Frequency High Pass RF Filter (Radio Frequency) Bandwidth Inline, BNC Connection, F and M
Request a Quote Datasheet
Description
50MHz Center Frequency High Pass RF Filter (Radio Frequency) Bandwidth Inline, BNC Connection, F and M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 744-1742-ND - DigiKey
Thief River Falls, MN, United States
RF Filters
744-1742-ND
RF Filters 744-1742-ND
50MHz Center Frequency High Pass RF Filter (Radio Frequency) Bandwidth Inline, BNC Connection, F and M

50MHz Center Frequency High Pass RF Filter (Radio Frequency) Bandwidth Inline, BNC Connection, F and M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 744-1742-ND
Product Name RF Filters
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 19.4 - 22.4 GHz Bandpass Filter - MFBP-00123PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 19430 to 22400 MHz
View Details
1870-1980 MHz Cavity Band Pass Filter - AB1925B1216 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1925 MHz
Bandwidth 110000 kHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
2-25GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0225S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 2000 to 25000 MHz
Insertion Loss 1.5 dB
View Details