SMSC - Standard Microsystems Corporation Attenuators CATTEN-0200

Description
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 500mW SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 500mW SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 744-1267-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
744-1267-ND
Attenuators 744-1267-ND
RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 500mW SMA In-Line Module

RF Attenuators 20dB 0Hz ~ 3GHz 50 Ohms 500mW SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 744-1267-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-AA210-25LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 3.00E-4 to 2 GHz
Package Type Tape & Reel (TR)
View Details
5 suppliers
Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details