3-CHANNEL CAPACITIVE TOUCH SENSO Product overview: CAP1293-1-SN from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CAP1293-1-SN can be used for catalog matching and distributor lookup.
Capacitive Touch Buttons 8-SOIC
3-CHANNEL CAPACITIVE TOUCH SENSO
3-CHANNEL CAPACITIVE TOUCH SENSO
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-CAP1293-1-SN | CAP1293-1-SN | CAP1293-1-SN | CAP1293-1-SN |
| Product Name | Interface Transceiver IC | Sensor, Capacitive Touch | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch |
| Device Type | Transceiver | Buttons | Sensor Interface | |
| Features | RoHS | RoHS | ||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |