Win Source Part Number: 1354450-CAP1206-1-SL
Category: Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: Buttons
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: CAP1206
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Current - Supply: 750µA
Number of Inputs: 6
Interface: I²C, SMBus
Resolution: 8 b
Proximity Detection: No
6-CHANNEL CAPACITIVE TOUCH SENSO Product overview: CAP1206-1-SL from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-CAP1206-1-SL can be used for catalog matching and distributor lookup.
Capacitive Touch Buttons 14-SOIC
6-CHANNEL CAPACITIVE TOUCH SENSO
6-CHANNEL CAPACITIVE TOUCH SENSO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1354450-CAP1206-1-SL | 752-CAP1206-1-SL | CAP1206-1-SL | CAP1206-1-SL | CAP1206-1-SL |
| Product Name | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Interface Transceiver IC | Sensor, Capacitive Touch | Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch | Sensor, Capacitive Touch |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Buttons | |
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | Other; 3V ~ 5.5V |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOIC | Tube | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; 14-SOIC (0.154", 3.90mm Width) |