Atmel Corporation RF Amplifiers - ATR4252 ATR4252

Description
Manufacturer: Microchip Technology Win Source Part Number: 221659-ATR4252 Packaging: Reel - TR Test Frequency: 100MHz Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 13.5dB RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-VQFN (5x4) Supply Voltage - Operating: 7.5 V to 11 V Operating Supply Current: 99mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 221659-ATR4252 Packaging: Reel - TR Test Frequency: 100MHz Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 13.5dB RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-VQFN (5x4) Supply Voltage - Operating: 7.5 V to 11 V Operating Supply Current: 99mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - ATR4252
221659-ATR4252
RF Amplifiers - ATR4252 221659-ATR4252
Manufacturer: Microchip Technology Win Source Part Number: 221659-ATR4252 Packaging: Reel - TR Test Frequency: 100MHz Frequency: 150kHz to 30MHz, 70MHz to 110MHz Gain: 13.5dB RF Type: AM, FM Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-VQFN (5x4) Supply Voltage - Operating: 7.5 V to 11 V Operating Supply Current: 99mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 221659-ATR4252
Packaging: Reel - TR
Test Frequency: 100MHz
Frequency: 150kHz to 30MHz, 70MHz to 110MHz
Gain: 13.5dB
RF Type: AM, FM
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 28-VQFN (5x4)
Supply Voltage - Operating: 7.5 V to 11 V
Operating Supply Current: 99mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 221659-ATR4252
Product Name RF Amplifiers - ATR4252
Applications RF Microwave
Frequency Range 0.1500 to 110 MHz
Minimum Gain 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - BGA427E6327BTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth
Frequency Range 100 to 3000 MHz
View Details
2 suppliers