Skyworks Solutions, Inc. 2.4 GHz Power Amplifier with Power Detector SE2527L

Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2527L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2527L also offers a high power mode by operating at 5 V. This provides an extra 2 dB of improved EVM performance. The SE2527L includes a digital enable control for device on/off control. The device is pin for pin compatible to SiGe’s SE2524L, allowing both devices to share the same application board with only a few component changes required. This provides users with both a high and low power solution without changing the layout. The SE2527L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2527L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2527L also offers a high power mode by operating at 5 V. This provides an extra 2 dB of improved EVM performance. The SE2527L includes a digital enable control for device on/off control. The device is pin for pin compatible to SiGe’s SE2524L, allowing both devices to share the same application board with only a few component changes required. This provides users with both a high and low power solution without changing the layout. The SE2527L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Power Amplifier with Power Detector - SE2527L - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz Power Amplifier with Power Detector
SE2527L
2.4 GHz Power Amplifier with Power Detector SE2527L
Please note: this product is being discontinued and is not recommended for new designs. The SE2527L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power. The SE2527L also offers a high power mode by operating at 5 V. This provides an extra 2 dB of improved EVM performance. The SE2527L includes a digital enable control for device on/off control. The device is pin for pin compatible to SiGe’s SE2524L, allowing both devices to share the same application board with only a few component changes required. This provides users with both a high and low power solution without changing the layout. The SE2527L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.

Please note: this product is being discontinued and is not recommended for new designs.
The SE2527L is a 2.4 GHz power amplifier designed for use in the 2.4 GHz ISM band for wireless LAN applications. The device incorporates a power detector for closed loop monitoring of the output power.
The SE2527L also offers a high power mode by operating at 5 V. This provides an extra 2 dB of improved EVM performance.
The SE2527L includes a digital enable control for device on/off control.
The device is pin for pin compatible to SiGe’s SE2524L, allowing both devices to share the same application board with only a few component changes required. This provides users with both a high and low power solution without changing the layout.
The SE2527L temperature compensated power detector is highly immune to mismatch at its output with less than 1.5 dB of variation with a 2:1 mismatch.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2527L
Product Name 2.4 GHz Power Amplifier with Power Detector
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
Minimum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

750/870/1000 MHz CATV Push-Pull Line Amplifier MMIC - ACA2402 - Skyworks Solutions, Inc.
Specs
Minimum Gain 21.1 dB
Maximum Gain 22.1 dB
Noise Figure 3.5 dB
View Details
2.4 GHz Transmit/Receive Front-end Module - SKY65337-11 - Skyworks Solutions, Inc.
Specs
Output Power 10.5 to 20.1 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 3 volts
View Details
Sky5® LB/MB/HB Diversity Receive Module - SKY53745-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 56-lead
View Details
900 MHz Transmit/Receive Front-end Module - SKY65364-11 - Skyworks Solutions, Inc.
Specs
Output Power 30.5 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
Operating Voltage 3.8 volts
View Details