Microchip Technology, Inc. RF Amplifiers ATR4252-RAQW

Description
RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 28-VQFN (4x5)
Request a Quote Datasheet
Description
RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 28-VQFN (4x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ATR4252-RAQW-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ATR4252-RAQW-ND
RF Amplifiers ATR4252-RAQW-ND
RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 28-VQFN (4x5)

RF Amplifier IC AM, FM 150kHz ~ 30MHz, 70MHz ~ 110MHz 28-VQFN (4x5)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ATR4252-RAQW
1149511-ATR4252-RAQW
RF Amplifiers - ATR4252-RAQW 1149511-ATR4252-RAQW
Manufacturer: Atmel Win Source Part Number: 1149511-ATR4252-RAQW Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149511-ATR4252-RAQW
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Amplifiers - ATR4252-RAQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ATR4252-RAQW
RF and Wireless - RF Amplifiers ATR4252-RAQW
IC RF AMP AM FM 28VQFN

IC RF AMP AM FM 28VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ATR4252-RAQW-ND 1149511-ATR4252-RAQW ATR4252-RAQW
Product Name RF Amplifiers RF Amplifiers - ATR4252-RAQW RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications AM, FM RF Microwave
Frequency Range 0.1500 to 110 MHz 0.1500 to 110 MHz
Minimum Gain 13.5 dB ? to 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - PTMA080302MV1AUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; GSM, EDGE
Frequency Range 700 to 1000 MHz
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
15-45 GHz Broadband Gain Block Driver Amplifier - AMM-10861PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPM2239-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, VSAT, SATCOM
Frequency Range 13000 to 15500 MHz
View Details