Microchip Technology, Inc. LED Driver IC ATMSL3085BT

Description
IC LED DRIVER CTRLR PWM 40TQFN Product overview: ATMSL3085BT from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ATMSL3085BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER CTRLR PWM 40TQFN Product overview: ATMSL3085BT from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ATMSL3085BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-ATMSL3085BT
LED Driver IC 137-ATMSL3085BT
IC LED DRIVER CTRLR PWM 40TQFN Product overview: ATMSL3085BT from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ATMSL3085BT can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR PWM 40TQFN Product overview: ATMSL3085BT from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-ATMSL3085BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1342468-ATMSL3085BT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1342468-ATMSL3085BT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1342468-ATMSL3085BT
Win Source Part Number: 1342468-ATMSL3085BT Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Type: DC DC Controller Package: Tape & Reel Applications: Backlight, Lighting Standard Package: 2,500 Internal Switch(s): No Topology: Step-Up (Boost) Number of Outputs: 8 Dimming: PWM Voltage - Supply (Min): 10.8V Voltage - Supply (Max): 13.2V Mounting Type: Surface Mount Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-TQFN (6x6) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATMSL3085

Win Source Part Number: 1342468-ATMSL3085BT
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: DC DC Controller
Package: Tape & Reel
Applications: Backlight, Lighting
Standard Package: 2,500
Internal Switch(s): No
Topology: Step-Up (Boost)
Number of Outputs: 8
Dimming: PWM
Voltage - Supply (Min): 10.8V
Voltage - Supply (Max): 13.2V
Mounting Type: Surface Mount
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-TQFN (6x6)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ATMSL3085

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ATMSL3085BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ATMSL3085BT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ATMSL3085BT
IC LED DRIVER CTRLR PWM 40TQFN

IC LED DRIVER CTRLR PWM 40TQFN

Supplier's Site
PMIC - LED Drivers - ATMSL3085BT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ATMSL3085BT
PMIC - LED Drivers ATMSL3085BT
IC LED DRIVER CTRLR DIM 40TQFN

IC LED DRIVER CTRLR DIM 40TQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-ATMSL3085BT 1342468-ATMSL3085BT ATMSL3085BT ATMSL3085BT
Product Name LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Input Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - CAT3644HV3 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details
LED Drivers - 642797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 15 watts
Features RoHS Compliant
View Details
25MA LED Driver IC - 137-A8503EECTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 6 #
View Details
5 suppliers
PMIC - PMIC - LED Drivers - ICLS6022J - 068426-ICLS6022J - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 10.3 volts
Package Type PG-DIP-8-6
View Details