Infineon Technologies AG Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2331-3EP TLD2331-3EP

Description
The LITIX™ Basic+ TLD2331-3EP is a triple channel high-side driver IC with integrated output stages The TLD2331-3EP is designed to control LEDs with a current up to 80 mA. In typical automotive applications the device is capable of driving 3 red LEDs per chain (total 9 LEDs) with a current up to 60 mA and even above, if not limited by the overall system thermal properties. Practically, the output current is controlled by an external resistor or reference source, independently from load and supply voltage changes. Summary of Features Triple channel device with integrated and protected output stages (current sources), optimized to drive LEDs as additional low cost current source High output current (up to 80 mA) per channel Very low current consumption in sleep mode Very low output leakage when channel is “off” Low current consumption during fault Additional output current demand supported by LITIX™ Companion direct drive Very high precision digital dimming supported Intelligent fault management: up to 16 and more devices can share a common error network with only one external resistor Reverse polarity protection allows reduction of external components and improves system performance at low battery/input voltages Overload protection Wide temperature range: -40°C < TJ < 150°C Output current control via external low power resistor Green product (RoHS compliant) Potential Applications Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function Turn indicators Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting LED indicators for industrial applications and instrumentation Designers who used this product also designed with BSP372N | Small signal/small power MOSFET TLD5099EP | LITIX™ Power TLD2314EL | LITIX™ Basic TLF4949SJ | OPTIREG™ linear voltage regulators (LDO) TLD1211SJ | LITIX™ Linear TLT9255WLC | Automotive CAN transceivers TLE7259-3LE | Automotive LIN transceivers TLE9350VSJ | Automotive CAN transceivers TLF35584QVVS2 | OPTIREG™ PMIC IPD25N06S4L-30 | Automotive MOSFET TLE7258SJ | Automotive LIN transceivers BSP372N | Small signal/small power MOSFET TLD5099EP | LITIX™ Power TLD2314EL | LITIX™ Basic TLF4949SJ | OPTIREG™ linear voltage regulators (LDO) TLD1211SJ | LITIX™ Linear TLT9255WLC | Automotive CAN transceivers TLE7259-3LE | Automotive LIN transceivers TLE9350VSJ | Automotive CAN transceivers 1 2 3 Applications ADAS & autonomous driving Body electronics and power distribution Chassis domain control
Request a Quote Datasheet
Description
The LITIX™ Basic+ TLD2331-3EP is a triple channel high-side driver IC with integrated output stages The TLD2331-3EP is designed to control LEDs with a current up to 80 mA. In typical automotive applications the device is capable of driving 3 red LEDs per chain (total 9 LEDs) with a current up to 60 mA and even above, if not limited by the overall system thermal properties. Practically, the output current is controlled by an external resistor or reference source, independently from load and supply voltage changes. Summary of Features Triple channel device with integrated and protected output stages (current sources), optimized to drive LEDs as additional low cost current source High output current (up to 80 mA) per channel Very low current consumption in sleep mode Very low output leakage when channel is “off” Low current consumption during fault Additional output current demand supported by LITIX™ Companion direct drive Very high precision digital dimming supported Intelligent fault management: up to 16 and more devices can share a common error network with only one external resistor Reverse polarity protection allows reduction of external components and improves system performance at low battery/input voltages Overload protection Wide temperature range: -40°C < TJ < 150°C Output current control via external low power resistor Green product (RoHS compliant) Potential Applications Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function Turn indicators Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting LED indicators for industrial applications and instrumentation Designers who used this product also designed with BSP372N | Small signal/small power MOSFET TLD5099EP | LITIX™ Power TLD2314EL | LITIX™ Basic TLF4949SJ | OPTIREG™ linear voltage regulators (LDO) TLD1211SJ | LITIX™ Linear TLT9255WLC | Automotive CAN transceivers TLE7259-3LE | Automotive LIN transceivers TLE9350VSJ | Automotive CAN transceivers TLF35584QVVS2 | OPTIREG™ PMIC IPD25N06S4L-30 | Automotive MOSFET TLE7258SJ | Automotive LIN transceivers BSP372N | Small signal/small power MOSFET TLD5099EP | LITIX™ Power TLD2314EL | LITIX™ Basic TLF4949SJ | OPTIREG™ linear voltage regulators (LDO) TLD1211SJ | LITIX™ Linear TLT9255WLC | Automotive CAN transceivers TLE7259-3LE | Automotive LIN transceivers TLE9350VSJ | Automotive CAN transceivers 1 2 3 Applications ADAS & autonomous driving Body electronics and power distribution Chassis domain control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2331-3EP - TLD2331-3EP - Infineon Technologies AG
Neubiberg, Germany
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2331-3EP
TLD2331-3EP
Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2331-3EP TLD2331-3EP
The LITIX™ Basic+ TLD2331-3EP is a triple channel high-side driver IC with integrated output stages The TLD2331-3EP is designed to control LEDs with a current up to 80 mA. In typical automotive applications the device is capable of driving 3 red LEDs per chain (total 9 LEDs) with a current up to 60 mA and even above, if not limited by the overall system thermal properties. Practically, the output current is controlled by an external resistor or reference source, independently from load and supply voltage changes. Summary of Features Triple channel device with integrated and protected output stages (current sources), optimized to drive LEDs as additional low cost current source High output current (up to 80 mA) per channel Very low current consumption in sleep mode Very low output leakage when channel is “off” Low current consumption during fault Additional output current demand supported by LITIX™ Companion direct drive Very high precision digital dimming supported Intelligent fault management: up to 16 and more devices can share a common error network with only one external resistor Reverse polarity protection allows reduction of external components and improves system performance at low battery/input voltages Overload protection Wide temperature range: -40°C < TJ < 150°C Output current control via external low power resistor Green product (RoHS compliant) Potential Applications Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function Turn indicators Position, fog, rear lights and side markers Animated light functions like wiping indicators and “welcome/goodbye” functions Day Running Light Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting LED indicators for industrial applications and instrumentation Designers who used this product also designed with BSP372N | Small signal/small power MOSFET TLD5099EP | LITIX™ Power TLD2314EL | LITIX™ Basic TLF4949SJ | OPTIREG™ linear voltage regulators (LDO) TLD1211SJ | LITIX™ Linear TLT9255WLC | Automotive CAN transceivers TLE7259-3LE | Automotive LIN transceivers TLE9350VSJ | Automotive CAN transceivers TLF35584QVVS2 | OPTIREG™ PMIC IPD25N06S4L-30 | Automotive MOSFET TLE7258SJ | Automotive LIN transceivers BSP372N | Small signal/small power MOSFET TLD5099EP | LITIX™ Power TLD2314EL | LITIX™ Basic TLF4949SJ | OPTIREG™ linear voltage regulators (LDO) TLD1211SJ | LITIX™ Linear TLT9255WLC | Automotive CAN transceivers TLE7259-3LE | Automotive LIN transceivers TLE9350VSJ | Automotive CAN transceivers 1 2 3 Applications ADAS & autonomous driving Body electronics and power distribution Chassis domain control

The LITIX™ Basic+ TLD2331-3EP is a triple channel high-side driver IC with integrated output stages

The TLD2331-3EP is designed to control LEDs with a current up to 80 mA. In typical automotive applications the device is capable of driving 3 red LEDs per chain (total 9 LEDs) with a current up to 60 mA and even above, if not limited by the overall system thermal properties. Practically, the output current is controlled by an external resistor or reference source, independently from load and supply voltage changes.


Summary of Features

  • Triple channel device with integrated and protected output stages (current sources), optimized to drive LEDs as additional low cost current source
  • High output current (up to 80 mA) per channel
  • Very low current consumption in sleep mode
  • Very low output leakage when channel is “off”
  • Low current consumption during fault
  • Additional output current demand supported by LITIX™ Companion direct drive
  • Very high precision digital dimming supported
  • Intelligent fault management: up to 16 and more devices can share a common error network with only one external resistor
  • Reverse polarity protection allows reduction of external components and improves system performance at low battery/input voltages
  • Overload protection
  • Wide temperature range: -40°C < TJ < 150°C
  • Output current control via external low power resistor
  • Green product (RoHS compliant)

Potential Applications

  • Cost effective “stop”/ “tail” function implementation with shared and separated LEDs per function
  • Turn indicators
  • Position, fog, rear lights and side markers
  • Animated light functions like wiping indicators and “welcome/goodbye” functions
  • Day Running Light
  • Interior lighting functions like ambient lighting (including RGB color control), illumination and dash board lighting
  • LED indicators for industrial applications and instrumentation

Designers who used this product also designed with


  • BSP372N |
    Small signal/small power MOSFET
  • TLD5099EP |
    LITIX™ Power
  • TLD2314EL |
    LITIX™ Basic
  • TLF4949SJ |
    OPTIREG™ linear voltage regulators (LDO)
  • TLD1211SJ |
    LITIX™ Linear
  • TLT9255WLC |
    Automotive CAN transceivers
  • TLE7259-3LE |
    Automotive LIN transceivers
  • TLE9350VSJ |
    Automotive CAN transceivers
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • IPD25N06S4L-30 |
    Automotive MOSFET
  • TLE7258SJ |
    Automotive LIN transceivers
  • BSP372N |
    Small signal/small power MOSFET
  • TLD5099EP |
    LITIX™ Power
  • TLD2314EL |
    LITIX™ Basic
  • TLF4949SJ |
    OPTIREG™ linear voltage regulators (LDO)
  • TLD1211SJ |
    LITIX™ Linear
  • TLT9255WLC |
    Automotive CAN transceivers
  • TLE7259-3LE |
    Automotive LIN transceivers
  • TLE9350VSJ |
    Automotive CAN transceivers

1
2
3

Applications

  • ADAS & autonomous driving
  • Body electronics and power distribution
  • Chassis domain control
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number TLD2331-3EP
Product Name Power - LED Driver ICs - LITIX™ - Automotive LED Driver IC - LITIX™ Basic+ - TLD2331-3EP
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 7528031 - RS Components, Ltd.
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Power 0.7500 watts
View Details
LED Drivers - ICL5102XUMA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8.5 to 18 volts
Features RoHS Compliant
View Details
8 suppliers
LED Driver IC - 137-ILD4180 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 4.75 to 45 volts
Number of Channels 1 #
Package Type Bulk
View Details
2 suppliers
LED Dimming Driver IC - CDM10VD-4 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 1 milliamps
Package Type PG-SOT23-6
View Details