The A8514 is a fault-tolerant LED driver for automotive LCD backlighting, integrating a boost converter and four 80 mA LED current sinks. It operates from a 5 to 40 V supply and drives up to 48 LEDs in four strings of 12 series LEDs, with 0.7% to 0.8% LED-to-LED matching accuracy. It supports PWM and analog dimming at 5000:1 ratio at 200 Hz, and synchronizes switching from 580 kHz to 2.3 MHz to avoid the AM band. It includes protection against shorted LEDs, overvoltage, overtemperature, and open or shorted resistors, and drives an external PMOS input disconnect. The device is in a 20-pin TSSOP with an exposed thermal pad and is AEC-Q100 qualified. This part is a Last Time Buy with no samples available and orders restricted to existing applications.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
LED Driver, 48-Segment, PDSO20, MO-153ACT, TSSOP-20 Product overview: A8514KLPTR-T from Allegro MicroSystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-A8514KLPTR-T can be used for catalog matching and distributor lookup.
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1011459-A8514KLPTR-T
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight
Mounting: SMD (SMT)
Frequency: 580kHz to 2.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 4
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP-EP
Maximum Supply Voltage: 40V
Operating Input Voltage(Min): 5V
Channel Output Current: 80mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 80mA 20-TSSOP-EP
LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 80mA 20-TSSOP-EP
IC LED DRV RGLTR PWM 20TSSOP
IC LED DRIVER RGLTR DIM 20TSSOP
| Allegro MicroSystems Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | A8514KLPTR-T | 137-A8514KLPTR-T | 1011459-A8514KLPTR-T | 620-1514-1-ND | A8514KLPTR-T | A8514KLPTR-T |
| Product Name | Wide Input Voltage Range High Efficiency Fault Tolerant Led Driver | TSSOP LED Driver IC | PMIC - PMIC - LED Drivers - A8514KLPTR-T | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Number of Channels | 4 # | |||||
| Input Voltage | 5 volts | 5 to 40 volts | 5 to 40 volts | |||
| Output Current | 80 milliamps | 80 milliamps | 80 milliamps |