Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - MAX483EPA MAX483EPA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881948-MAX483EPA Features: 1/1 Transceiver Half RS422, RS485 8-PDIP Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881948-MAX483EPA Features: 1/1 Transceiver Half RS422, RS485 8-PDIP Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MAX483EPA - 881948-MAX483EPA - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX483EPA
881948-MAX483EPA
Interface - Interface - Drivers, Receivers, Transceivers - MAX483EPA 881948-MAX483EPA
Manufacturer: Maxim Integrated Win Source Part Number: 881948-MAX483EPA Features: 1/1 Transceiver Half RS422, RS485 8-PDIP Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881948-MAX483EPA
Features: 1/1 Transceiver Half RS422, RS485 8-PDIP
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 881948-MAX483EPA
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MAX483EPA
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details