Qorvo RF Switches - RF2436TR7 RF2436TR7

Description
Manufacturer: RF Micro Devices Win Source Part Number: 042316-RF2436TR7 Packaging: Reel - TR Features: Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 900MHz (typ) Insertion Loss @ Frequency: 1dB @ 900MHz IIP3: 39dBm (typ) OIP3 P1dB: 27dBm (typ) OP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-5 Supply Voltage - Operating: 1.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 042316-RF2436TR7 Packaging: Reel - TR Features: Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 900MHz (typ) Insertion Loss @ Frequency: 1dB @ 900MHz IIP3: 39dBm (typ) OIP3 P1dB: 27dBm (typ) OP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-5 Supply Voltage - Operating: 1.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - RF2436TR7
042316-RF2436TR7
RF Switches - RF2436TR7 042316-RF2436TR7
Manufacturer: RF Micro Devices Win Source Part Number: 042316-RF2436TR7 Packaging: Reel - TR Features: Single Line Control Impedance: 50 Ohm Circuit: SPDT Topology: Reflective Frequency - Lower: DC Frequency - Upper: 2.5GHz Isolation @ Frequency: 24dB @ 900MHz (typ) Insertion Loss @ Frequency: 1dB @ 900MHz IIP3: 39dBm (typ) OIP3 P1dB: 27dBm (typ) OP1dB RF Type: General Purpose Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-5 Supply Voltage - Operating: 1.5 V to 6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: RF Micro Devices
Win Source Part Number: 042316-RF2436TR7
Packaging: Reel - TR
Features: Single Line Control
Impedance: 50 Ohm
Circuit: SPDT
Topology: Reflective
Frequency - Lower: DC
Frequency - Upper: 2.5GHz
Isolation @ Frequency: 24dB @ 900MHz (typ)
Insertion Loss @ Frequency: 1dB @ 900MHz
IIP3: 39dBm (typ) OIP3
P1dB: 27dBm (typ) OP1dB
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-5
Supply Voltage - Operating: 1.5 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 042316-RF2436TR7
Product Name RF Switches - RF2436TR7
Package Type SOT-5
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 54ABT245/B2A - Quarktwin Technology Ltd.
Specs
Features RoHS
Operating Temperature -55.0 to 125.0 C (-67.0 to 257.0 F)
Supply Voltage 4.5 to 5.5 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details