Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6570-GCQW1

Description
Win Source Part Number: 961529-ATA6570-GCQW1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: Transceiver Package: Tape & Reel (TR) Standard Package: 6,000 Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.55V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VDFN (4.5x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ATA6570-GCQW1ATA6570 GCQW1; Fake Threat In the Open Market: 82 pct. Mfr: Microchip Technology Other Names: 150-ATA6570-GCQW1TR Base Product Number: ATA6570
Request a Quote Datasheet
Description
Win Source Part Number: 961529-ATA6570-GCQW1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: Transceiver Package: Tape & Reel (TR) Standard Package: 6,000 Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.55V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VDFN (4.5x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ATA6570-GCQW1ATA6570 GCQW1; Fake Threat In the Open Market: 82 pct. Mfr: Microchip Technology Other Names: 150-ATA6570-GCQW1TR Base Product Number: ATA6570
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 961529-ATA6570-GCQW1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
961529-ATA6570-GCQW1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 961529-ATA6570-GCQW1
Win Source Part Number: 961529-ATA6570-GCQW1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100, Functional Safety (FuSa) Type: Transceiver Package: Tape & Reel (TR) Standard Package: 6,000 Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 5Mbps Voltage - Supply: 4.55V ~ 28V Mounting Type: Surface Mount, Wettable Flank Package / Case: 14-VDFN Exposed Pad Supplier Device Package: 14-VDFN (4.5x3) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): ATA6570-GCQW1ATA6570 GCQW1; Fake Threat In the Open Market: 82 pct. Mfr: Microchip Technology Other Names: 150-ATA6570-GCQW1TR Base Product Number: ATA6570

Win Source Part Number: 961529-ATA6570-GCQW1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Type: Transceiver
Package: Tape & Reel (TR)
Standard Package: 6,000
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120 mV
Data Rate: 5Mbps
Voltage - Supply: 4.55V ~ 28V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 14-VDFN Exposed Pad
Supplier Device Package: 14-VDFN (4.5x3)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): ATA6570-GCQW1ATA6570GCQW1;
Fake Threat In the Open Market: 82 pct.
Mfr: Microchip Technology
Other Names: 150-ATA6570-GCQW1TR
Base Product Number: ATA6570

Buy Now
Interface Transceiver IC - 710-ATA6570-GCQW1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-ATA6570-GCQW1
Interface Transceiver IC 710-ATA6570-GCQW1
IC TRANSCEIVER HALF 1/1 14VDFN Product overview: ATA6570-GCQW1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6570-GCQW1 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 1/1 14VDFN Product overview: ATA6570-GCQW1 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ATA6570-GCQW1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ATA6570-GCQW1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ATA6570-GCQW1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ATA6570-GCQW1
CAN TRX W WD, WAKE-UP PIN & PN

CAN TRX W WD, WAKE-UP PIN & PN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 961529-ATA6570-GCQW1 710-ATA6570-GCQW1 ATA6570-GCQW1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.55V ~ 28V Other; 4.55V ~ 28V Other
Data Rate 5000 kbps 5000 kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface Transceiver IC - 879-BCM20930A0KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -30 to 85 C (-22 to 185 F)
Package Type Tray
View Details