IC FLASH 32MBIT PARALLEL 46UBGA Product overview: AT49BV321-11TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV321-11TI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 769042-AT49BV321-11T
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 46-TFBGA
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.65 V ~ 3.3 V
Memory Type: Non-Volatile
Memory Size: 32Mb (4M x 8, 2M x 16)
Access Time: 110ns
Part Status: Obsolete(EOL)
Family Name: AT49BV321
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 150μs
Memory Interface: Parallel
Manufacturer Package: 46-μBGA (7.6x10.4)
Alternative Parts (Cross-Reference): Am29LV320MB110EI; S29JL032J60TFI413; S29JL032H60TAI312; S29JL032J60TFI313;
Introduction Date: May 02, 1997
ECCN: 3A991.b.1.a
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
FLASH Memory IC 32Mbit Parallel 110 ns 46-µBGA (7.6x10.4)
IC FLASH 32MBIT PARALLEL 46UBGA
IC FLASH 32MBIT PARALLEL 46UBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT49BV321-11TI | 769042-AT49BV321-11TI | AT49BV321-11TI | AT49BV321-11TI | AT49BV321-11TI |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT49BV321-11TI | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 110 ns | 110 ns | 110 ns | 110 ns | 110 ns |
| Cycle Time | 150000 ns | 150000 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |