Microchip Technology, Inc. Memory AT49BV040A-70TU

Description
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49BV040A-70TU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP

FLASH Memory IC 4Mb (512K x 8) Parallel 70ns 32-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49BV040A-70TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV040A-70TU
Memory IC and Storage Component 774-AT49BV040A-70TU
IC FLASH 4MBIT PARALLEL 32TSOP Product overview: AT49BV040A-70TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV040A-70TU can be used for catalog matching and distributor lookup.

IC FLASH 4MBIT PARALLEL 32TSOP Product overview: AT49BV040A-70TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV040A-70TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Flash - AT49BV040A-70TU - 199412-AT49BV040A-70TU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV040A-70TU
199412-AT49BV040A-70TU
Memory - Flash - AT49BV040A-70TU 199412-AT49BV040A-70TU
Manufacturer: Microchip Technology Win Source Part Number: 199412-AT49BV040A-70 TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 4Mb (512K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199412-AT49BV040A-70TU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (512K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49BV040A-70TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV040A-70TU
Integrated Circuits (ICs) - Memory AT49BV040A-70TU
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site
IC FLASH 4MBIT PARALLEL 32TSOP

IC FLASH 4MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT49BV040A-70TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit Parallel 70 ns 32-TSOP

FLASH Memory IC 4Mbit Parallel 70 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49BV040A-70TU-ND 774-AT49BV040A-70TU 199412-AT49BV040A-70TU AT49BV040A-70TU AT49BV040A-70TU AT49BV040A-70TU
Product Name Memory Memory IC and Storage Component Memory - Flash - AT49BV040A-70TU Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type "32-TFSOP (0.724"", 18.40mm Width)" Tray SOP; 32-TSOP 32-TFSOP (0.724\", 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ626162 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Access Time 12 ns
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Flash Memory - 1882682P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - QMP29GL512P10TFIR20D - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 512000 kbits
View Details
2 suppliers