PC CARD/FLASH MEMORY CARD Product overview: R5C804-CSP208Q from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-R5C804-CSP208Q can be used for catalog matching and distributor lookup.
Manufacturer: Ricoh
Win Source Part Number: 931391-R5C804-CSP208
Series: *
Features: Memory IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-R5C804-CSP208Q | 931391-R5C804-CSP208Q | R5C804-CSP208Q |
| Product Name | Memory IC and Storage Component | Memory - Flash - R5C804-CSP208Q | Memory |
| Memory Category | Flash | Flash |