Infineon Technologies AG Hall Effect Latch, Aec-Q100, Sot-23-3; Hall Effect Type Infineon TLE49632MXTSA1

Description
HALL EFFECT LATCH, AEC-Q100, SOT-23-3; Hall Effect Type:Latching; Operate Point Typ:0.005T; Release Point Typ:-0.005T; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT LATCH, AEC-Q100, SOT-23-3; Hall Effect Type:Latching; Operate Point Typ:0.005T; Release Point Typ:-0.005T; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Latch, Aec-Q100, Sot-23-3; Hall Effect Type Infineon - 93AC7339 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Latch, Aec-Q100, Sot-23-3; Hall Effect Type Infineon
93AC7339
Hall Effect Latch, Aec-Q100, Sot-23-3; Hall Effect Type Infineon 93AC7339
HALL EFFECT LATCH, AEC-Q100, SOT-23-3; Hall Effect Type:Latching; Operate Point Typ:0.005T; Release Point Typ:-0.005T; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

HALL EFFECT LATCH, AEC-Q100, SOT-23-3; Hall Effect Type:Latching; Operate Point Typ:0.005T; Release Point Typ:-0.005T; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Sensor Case Style:SOT-23; No. of Pins:3 Pin; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE49632MXTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE49632MXTSA1
MAGNETIC SWITCH HALL EFF SOT23-3

MAGNETIC SWITCH HALL EFF SOT23-3

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Magnetic Sensor Chips
Product Number 93AC7339 TLE49632MXTSA1
Product Name Hall Effect Latch, Aec-Q100, Sot-23-3; Hall Effect Type Infineon Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1153LLHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 24 volts
View Details
2 suppliers
Linear, Compass (ICs) - TLE5046ICPWM2R050HALA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
Input Voltage 4.25 to 20 volts
View Details
2 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Specs
Sensor Type Magnetic
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details