Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ TMP37FSZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 937095-TMP37FSZ Operating Temperature Range: -55°C ~ 150°C Features: Temperature Sensor Analog, Local 5°C ~ 100°C 20mV/°C 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 937095-TMP37FSZ Operating Temperature Range: -55°C ~ 150°C Features: Temperature Sensor Analog, Local 5°C ~ 100°C 20mV/°C 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ - 937095-TMP37FSZ - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ
937095-TMP37FSZ
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ 937095-TMP37FSZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 937095-TMP37FSZ Operating Temperature Range: -55°C ~ 150°C Features: Temperature Sensor Analog, Local 5°C ~ 100°C 20mV/°C 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 98 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 937095-TMP37FSZ
Operating Temperature Range: -55°C ~ 150°C
Features: Temperature Sensor Analog, Local 5°C ~ 100°C 20mV/°C 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 98
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 937095-TMP37FSZ
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer 3038 / Bag Rohs Compliant Te Connectivity Sensors - 99W2109 - Newark, An Avnet Company
Specs
Sensor Type Acceleration Sensors
Standards and Certifications RoHS
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Optical Rug. Temperature Sensor FC 1555 - 1-FS63RTS-1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details