Rochester Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S DS1720S

Description
Manufacturer: Maxim Integrated Win Source Part Number: 869460-DS1720S Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 869460-DS1720S Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S - 869460-DS1720S - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S
869460-DS1720S
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S 869460-DS1720S
Manufacturer: Maxim Integrated Win Source Part Number: 869460-DS1720S Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC Package: Tube Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 869460-DS1720S
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Package: Tube
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 869460-DS1720S
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Motion Sensor ICs - 8855397P - RS Components, Ltd.
Specs
Package / Mounting SIP
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3903-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details