Micross Components, Inc. Memory - RAM - MT5C2568C-20/XT MT5C2568C-20/XT

Description
Manufacturer: Austin Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231193-MT5C2568C-20 /XT Number of Ports: 1 Operating Supply Voltage: 5 V Density: 256 kb Categories: RAM Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Address Bus Width: 15 b
Request a Quote
Description
Manufacturer: Austin Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231193-MT5C2568C-20 /XT Number of Ports: 1 Operating Supply Voltage: 5 V Density: 256 kb Categories: RAM Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Address Bus Width: 15 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - MT5C2568C-20/XT
1231193-MT5C2568C-20/XT
Memory - RAM - MT5C2568C-20/XT 1231193-MT5C2568C-20/XT
Manufacturer: Austin Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231193-MT5C2568C-20 /XT Number of Ports: 1 Operating Supply Voltage: 5 V Density: 256 kb Categories: RAM Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C Address Bus Width: 15 b

Manufacturer: Austin Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231193-MT5C2568C-20/XT
Number of Ports: 1
Operating Supply Voltage: 5 V
Density: 256 kb
Categories: RAM
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C
Address Bus Width: 15 b

Buy Now
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-MT5C2568C-20/XT
5V Memory IC and Storage Component 774-MT5C2568C-20/XT
SRAM Chip Async Single 5V 256K-Bit 32K x 8 20ns 28-Pin CDIP Product overview: MT5C2568C-20/XT from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT5C2568C-20/XT can be used for catalog matching and distributor lookup.

SRAM Chip Async Single 5V 256K-Bit 32K x 8 20ns 28-Pin CDIP Product overview: MT5C2568C-20/XT from Austin Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MT5C2568C-20/XT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1231193-MT5C2568C-20/XT 774-MT5C2568C-20/XT
Product Name Memory - RAM - MT5C2568C-20/XT 5V Memory IC and Storage Component
Memory Category SRAM Chip SRAM Chip
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Density 256 kbits 256 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA25TBD - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details