Texas Instruments Memory - Memory - Controllers - DP8421AV-25 DP8421AV-25

Description
Manufacturer: Texas Instruments Win Source Part Number: 080616-DP8421AV-25 Packaging: Tube/Rail Controller Type: Dynamic RAM (DRAM) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 68-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 080616-DP8421AV-25 Packaging: Tube/Rail Controller Type: Dynamic RAM (DRAM) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 68-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - DP8421AV-25
080616-DP8421AV-25
Memory - Memory - Controllers - DP8421AV-25 080616-DP8421AV-25
Manufacturer: Texas Instruments Win Source Part Number: 080616-DP8421AV-25 Packaging: Tube/Rail Controller Type: Dynamic RAM (DRAM) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 68-PLCC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080616-DP8421AV-25
Packaging: Tube/Rail
Controller Type: Dynamic RAM (DRAM)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 68-PLCC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
736-DP8421AV-25
Memory IC and Storage Component 736-DP8421AV-25
DRAM CONTROLLER, CMOS Product overview: DP8421AV-25 from National Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP8421AV-25 can be used for catalog matching and distributor lookup.

DRAM CONTROLLER, CMOS Product overview: DP8421AV-25 from National Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-DP8421AV-25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - DP8421AV-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP8421AV-25
Controllers DP8421AV-25
DRAM CONTROLLER, CMOS

DRAM CONTROLLER, CMOS

Buy Now Datasheet
Controllers - DP8421AV-25 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
DP8421AV-25
Controllers DP8421AV-25
IC CTRLR/DVR CMOS PROGRAM 68PLCC

IC CTRLR/DVR CMOS PROGRAM 68PLCC

Buy Now Datasheet
Memory - Controllers - DP8421AV-25 - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
DP8421AV-25
Memory - Controllers DP8421AV-25
IC CTRLR/DVR CMOS PROGRAM 68PLCC

IC CTRLR/DVR CMOS PROGRAM 68PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 080616-DP8421AV-25 736-DP8421AV-25 DP8421AV-25 DP8421AV-25
Product Name Memory - Memory - Controllers - DP8421AV-25 Memory IC and Storage Component Controllers Memory - Controllers
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28375834 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C02A-E/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 2 kbits
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details