Microchip Technology, Inc. Memory - EEPROM - AT28C64-15SU AT28C64-15SU

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046478-AT28C64-15SU Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 150 ns Density: 64 kb Number of Pins: 28 Categories: EEPROM Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046478-AT28C64-15SU Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 150 ns Density: 64 kb Number of Pins: 28 Categories: EEPROM Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28C64-15SU - 1046478-AT28C64-15SU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C64-15SU
1046478-AT28C64-15SU
Memory - EEPROM - AT28C64-15SU 1046478-AT28C64-15SU
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1046478-AT28C64-15SU Mounting: SMD (SMT) Operating Supply Voltage: 5 V Interface: Parallel Access Time: 150 ns Density: 64 kb Number of Pins: 28 Categories: EEPROM Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1046478-AT28C64-15SU
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 150 ns
Density: 64 kb
Number of Pins: 28
Categories: EEPROM
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now
Memory IC and Storage Component - 774-AT28C64-15SU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C64-15SU
Memory IC and Storage Component 774-AT28C64-15SU
Product overview: AT28C64-15SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64-15SU can be used for catalog matching and distributor lookup.

Product overview: AT28C64-15SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C64-15SU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1046478-AT28C64-15SU 774-AT28C64-15SU
Product Name Memory - EEPROM - AT28C64-15SU Memory IC and Storage Component
Access Time 150 ns 150 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Memory Category Volatile
Density 0 kbits
Package Type 4.5 ns
View Details
Flash Memory - 1712220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Pins 8
Supply Voltage 3.6 v, 2.7 v
View Details