Texas Instruments SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories SN74ACT2229DW

Description
256 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85
Request a Quote Datasheet
Description
256 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Dallas, TX, United States
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories
SN74ACT2229DW
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories SN74ACT2229DW
256 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85

256 x 1 x 2 dual independent synchronous FIFO memories 28-SOIC -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258861-SN74ACT2229DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258861-SN74ACT2229DW
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258861-SN74ACT2229DW
Win Source Part Number: 1258861-SN74ACT2229D W Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Data Rate: 60MHz Function: Synchronous Memory Size: 512 (256 x 1 x 2) Access Time: 9ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4373-5,296-4373- 5R,2156-SN74ACT2229D W,-SN74ACT2229DWR,-2 96-4373-5,-296-4373- 5,TEXTISSN74ACT2229D W Base Product Number: 74ACT2229

Win Source Part Number: 1258861-SN74ACT2229DW
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Data Rate: 60MHz
Function: Synchronous
Memory Size: 512 (256 x 1 x 2)
Access Time: 9ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4373-5,296-4373-5R,2156-SN74ACT2229DW,-SN74ACT2229DWR,-296-4373-5,-296-4373-5,TEXTISSN74ACT2229DW
Base Product Number: 74ACT2229

Buy Now Datasheet
FIFOs Memory - 296-4373-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4373-5-ND
FIFOs Memory 296-4373-5-ND
Synchronous FIFO 512 (256 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC

Synchronous FIFO 512 (256 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC

Buy Now Datasheet
Logic - FIFOs Memory - SN74ACT2229DW - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT2229DW
Logic - FIFOs Memory SN74ACT2229DW
IC DUAL 256 X 1 FIFO MEM 28-SOIC

IC DUAL 256 X 1 FIFO MEM 28-SOIC

Supplier's Site Datasheet
FIFOs Memory - SN74ACT2229DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT2229DW
FIFOs Memory SN74ACT2229DW
Synchronous FIFO 512 (256 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC

Synchronous FIFO 512 (256 x 1 x 2) Uni-Directional 60MHz 9ns 28-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT2229DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT2229DW
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT2229DW
IC FIFO SYNC 256X1X2 9NS 28SOIC

IC FIFO SYNC 256X1X2 9NS 28SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT2229DW 1258861-SN74ACT2229DW 296-4373-5-ND SN74ACT2229DW SN74ACT2229DW SN74ACT2229DW
Product Name SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type SOIC SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) SOIC
Data Rate 60 MHz 60 MHz 60 MHz 60 MHz
Access Time 9 ns 9 ns 9 ns 9 ns 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7803 512 x 18 synchronous FIFO memory - SN74ACT7803-40DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-40DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers