Rochester Electronics Memory - EEPROM - AT25128AW-SQ27CL AT25128AW-SQ27CL

Description
Manufacturer: Atmel Win Source Part Number: 911819-AT25128AW-SQ2 7CL Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: AT25128 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 911819-AT25128AW-SQ2 7CL Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: AT25128 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT25128AW-SQ27CL - 911819-AT25128AW-SQ27CL - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT25128AW-SQ27CL
911819-AT25128AW-SQ27CL
Memory - EEPROM - AT25128AW-SQ27CL 911819-AT25128AW-SQ27CL
Manufacturer: Atmel Win Source Part Number: 911819-AT25128AW-SQ2 7CL Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: AT25128 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Atmel
Win Source Part Number: 911819-AT25128AW-SQ27CL
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: AT25128
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
AT25128 - EEPROM, 16KX8, SERIAL

AT25128 - EEPROM, 16KX8, SERIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 911819-AT25128AW-SQ27CL AT25128AW-SQ27CL
Product Name Memory - EEPROM - AT25128AW-SQ27CL Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 122005 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256S85DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 85 ns
Density 256 kbits
View Details