EPROM - OTP Memory IC 1Mb (64K x 16) Parallel 55ns 40-PDIP
IC EPROM 1MBIT PARALLEL 40DIP
EPROM - OTP Memory IC 1Mbit Parallel 55 ns 40-PDIP
IC EPROM 1MBIT PARALLEL 40DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27C1024-55PI-ND | AT27C1024-55PI | AT27C1024-55PI | AT27C1024-55PI |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |