Rochester Electronics Memory - EPROM - NM27C010N200 NM27C010N200

Description
Manufacturer: National Semiconductor Win Source Part Number: 887468-NM27C010N200 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 200 ns 32-DIP Package: Bulk Package: 32-DIP (0.600", 15.24mm) Mounting: Through Hole Family Name: NM27C010 Categories: Integrated Circuits (ICs) Case / Package: 32-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 887468-NM27C010N200 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 200 ns 32-DIP Package: Bulk Package: 32-DIP (0.600", 15.24mm) Mounting: Through Hole Family Name: NM27C010 Categories: Integrated Circuits (ICs) Case / Package: 32-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - NM27C010N200 - 887468-NM27C010N200 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - NM27C010N200
887468-NM27C010N200
Memory - EPROM - NM27C010N200 887468-NM27C010N200
Manufacturer: National Semiconductor Win Source Part Number: 887468-NM27C010N200 Operating Temperature Range: 0°C ~ 70°C (TA) Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 200 ns 32-DIP Package: Bulk Package: 32-DIP (0.600", 15.24mm) Mounting: Through Hole Family Name: NM27C010 Categories: Integrated Circuits (ICs) Case / Package: 32-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: National Semiconductor
Win Source Part Number: 887468-NM27C010N200
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 200 ns 32-DIP
Package: Bulk
Package: 32-DIP (0.600", 15.24mm)
Mounting: Through Hole
Family Name: NM27C010
Categories: Integrated Circuits (ICs)
Case / Package: 32-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
IC EPROM 1MBIT PARALLEL 32DIP

IC EPROM 1MBIT PARALLEL 32DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 887468-NM27C010N200 NM27C010N200
Product Name Memory - EPROM - NM27C010N200 Memory
Memory Category EPROM EPROM; EPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28116699 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details