Rochester Electronics Integrated Circuits (ICs) - Memory MC27128A-30/BYA

Description
27128A - 16K X 8 EPROM - Dual marked (8202503YA)
Request a Quote Datasheet
Description
27128A - 16K X 8 EPROM - Dual marked (8202503YA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC27128A-30/BYA - Rochester Electronics
Newburyport, MA, United States
27128A - 16K X 8 EPROM - Dual marked (8202503YA)

27128A - 16K X 8 EPROM - Dual marked (8202503YA)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1202038-MC27128A-30/BYA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1202038-MC27128A-30/BYA
Integrated Circuits (ICs) - Memory 1202038-MC27128A-30/BYA
Win Source Part Number: 1202038-MC27128A-30/ BYA Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MC27128A-30BYA; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0061 Mfr: Rochester Electronics, LLC Other Names: INTREIMC27128A-30/BY A,2156-MC27128A-30/B YA RoHS Status: Not applicable

Win Source Part Number: 1202038-MC27128A-30/BYA
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): MC27128A-30BYA;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0061
Mfr: Rochester Electronics, LLC
Other Names: INTREIMC27128A-30/BYA,2156-MC27128A-30/BYA
RoHS Status: Not applicable

Buy Now
Singapore, Singapore
Dual Memory IC and Storage Component
774-MC27128A-30/BYA
Dual Memory IC and Storage Component 774-MC27128A-30/BYA
DUAL MARKED (8202504YA) Product overview: MC27128A-30/BYA from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MC27128A-30/BYA can be used for catalog matching and distributor lookup.

DUAL MARKED (8202504YA) Product overview: MC27128A-30/BYA from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-MC27128A-30/BYA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - MC27128A-30/BYA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now
Integrated Circuits (ICs) - Memory - Memory - MC27128A-30/BYA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
MC27128A-30/BYA
Integrated Circuits (ICs) - Memory - Memory MC27128A-30/BYA
DUAL MARKED (8202504YA)

DUAL MARKED (8202504YA)

Supplier's Site
DUAL MARKED (8202504YA)

DUAL MARKED (8202504YA)

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number MC27128A-30/BYA 1202038-MC27128A-30/BYA 774-MC27128A-30/BYA MC27128A-30/BYA MC27128A-30/BYA MC27128A-30/BYA
Product Name Integrated Circuits (ICs) - Memory Dual Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EPROM
Unlock Full Specs
to access all available technical data

Similar Products

 - MD2716-45/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; WCDIP24
View Details
4 suppliers
Memory - DS2502X1#U - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Density 1 kbits
View Details
Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details