Texas Instruments Memory - Memory - Controllers - BQ2205LYPWRG4 BQ2205LYPWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154094-BQ2205LYPWRG 4 Packaging: Reel - TR Operating Temperature Range: -20°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Controller Type: Nonvolatile SRAM Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): BQ2205LYPWR; BQ2205LYPWRG4; BQ2205LYPW; BQ2205LYPWG4; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154094-BQ2205LYPWRG 4 Packaging: Reel - TR Operating Temperature Range: -20°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Controller Type: Nonvolatile SRAM Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): BQ2205LYPWR; BQ2205LYPWRG4; BQ2205LYPW; BQ2205LYPWG4; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Memory - Controllers - BQ2205LYPWRG4
1154094-BQ2205LYPWRG4
Memory - Memory - Controllers - BQ2205LYPWRG4 1154094-BQ2205LYPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1154094-BQ2205LYPWRG 4 Packaging: Reel - TR Operating Temperature Range: -20°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Operating Supply Voltage: 3 V ~ 3.6 V Controller Type: Nonvolatile SRAM Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): BQ2205LYPWR; BQ2205LYPWRG4; BQ2205LYPW; BQ2205LYPWG4; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154094-BQ2205LYPWRG4
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Controller Type: Nonvolatile SRAM
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): BQ2205LYPWR; BQ2205LYPWRG4; BQ2205LYPW; BQ2205LYPWG4;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - Controllers - BQ2205LYPWRG4 - Lingto Electronic Limited
Shenzhen, China
Memory - Controllers
BQ2205LYPWRG4
Memory - Controllers BQ2205LYPWRG4
IC CTRLR SRAM NONVOLITL 16-TSSOP

IC CTRLR SRAM NONVOLITL 16-TSSOP

Supplier's Site Datasheet
Controllers BQ2205LYPWRG4
IC CTRLR SRAM NONVOLITL 16-TSSOP

IC CTRLR SRAM NONVOLITL 16-TSSOP

Supplier's Site Datasheet
Controllers - BQ2205LYPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
BQ2205LYPWRG4
Controllers BQ2205LYPWRG4
IC CTRLR SRAM NONVOLITL 16-TSSOP

IC CTRLR SRAM NONVOLITL 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1154094-BQ2205LYPWRG4 BQ2205LYPWRG4 BQ2205LYPWRG4 BQ2205LYPWRG4
Product Name Memory - Memory - Controllers - BQ2205LYPWRG4 Memory - Controllers Controllers Controllers
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71P74604S200BQ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 8.4 ns
Density 18000 kbits
View Details
Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details