67C4033-15N -- LOGIC - FIFOS MEMORY
Rochester Electronics
Logic - FIFOs Memory
67C4033-15N
Description
FIFO, 64X5, ASYNCHRONOUS
-
Lingto Electronic Limited
Datasheet
Description
FIFO, 64X5, ASYNCHRONOUS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
67C4033-15N |
|
Product Name
|
Logic - FIFOs Memory |
|
Data Rate
|
15 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage
4.5V ~ 5.5V
View Details
2 suppliers
Memory Category
DRAM Chip
Access Time
5 ns
Density
4096000 kbits
View Details
Memory Category
EEPROM; EEPROM
Access Time
3500 ns
Density
2 kbits
View Details