Infineon Technologies AG 8-bit 16-bit 5V 8bit Memory IC and Storage Component AM29F160DT-90EF

Description
NOR Flash Parallel 5V 16Mbit 2M/1M x 8bit/16bit 90ns 48-Pin TSOP Product overview: AM29F160DT-90EF from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F160DT-90EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NOR Flash Parallel 5V 16Mbit 2M/1M x 8bit/16bit 90ns 48-Pin TSOP Product overview: AM29F160DT-90EF from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F160DT-90EF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 16-bit 5V 8bit Memory IC and Storage Component - 774-AM29F160DT-90EF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 5V 8bit Memory IC and Storage Component
774-AM29F160DT-90EF
8-bit 16-bit 5V 8bit Memory IC and Storage Component 774-AM29F160DT-90EF
NOR Flash Parallel 5V 16Mbit 2M/1M x 8bit/16bit 90ns 48-Pin TSOP Product overview: AM29F160DT-90EF from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F160DT-90EF can be used for catalog matching and distributor lookup.

NOR Flash Parallel 5V 16Mbit 2M/1M x 8bit/16bit 90ns 48-Pin TSOP Product overview: AM29F160DT-90EF from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 5V, 8bit, 16bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 5V, 8bit, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AM29F160DT-90EF can be used for catalog matching and distributor lookup.

Supplier's Site
Ic, Flash Mem, 16Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8319 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Flash Mem, 16Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
42K8319
Ic, Flash Mem, 16Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies 42K8319
IC, FLASH MEM, 16MBIT, 90NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit / 1M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Voltage, Vcc:5VRoHS Compliant: Yes

IC, FLASH MEM, 16MBIT, 90NS, 48-TSOP; Flash Memory Type:Parallel NOR; Memory Size:16Mbit; Flash Memory Configuration:2M x 8bit / 1M x 16bit; IC Interface Type:CFI, Parallel; Memory Case Style:TSOP; No. of Pins:48Pins; Voltage, Vcc:5VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 774-AM29F160DT-90EF 42K8319
Product Name 8-bit 16-bit 5V 8bit Memory IC and Storage Component Ic, Flash Mem, 16Mbit, 90Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 16-4072-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details