Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ROCHESTER ELECTRONICS
27C128-15/P061 -- MEMORY
Rochester Electronics
Memory
27C128-15/P061
Description
128K (16K X 8) EPROM
Lingto Electronic Limited
Done
Datasheet
Description
128K (16K X 8) EPROM
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Memory
27C128-15/P061
Memory
27C128-15/P061
128K (16K X 8) EPROM
128K (16K X 8) EPROM
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Memory Chips
Product Number
27C128-15/P061
Product Name
Memory
Memory Category
EPROM; EPROM
Unlock Full Specs
to access all available technical data
Similar Products
Micross Components, Inc.
Memory
MYXXXXX16MP16PB-45/XX
Specs
Memory Category
MRAM; STT-MRAM
Access Time
45 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
Texas Instruments
SMV512K32-SP 16MB Radiation-Hardened SRAM
SMV512K32HFG
Specs
Memory Category
SRAM Chip
Access Time
20 ns
Density
16000 kbits
View Details
7
suppliers
Rochester Electronics
Logic - FIFOs Memory
67C4013-10N
Specs
Data Rate
10 MHz
Operating Current
35 mA
View Details
RS Components, Ltd.
Flash Memory
1882554
Specs
Memory Category
Flash
Access Time
25000 ns
Bits per Word
8 bits
View Details