Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs AT17LV256A-10JI

Description
Win Source Part Number: 1357150-AT17LV256A-1 0JI Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 2 (1 Year) Mfr: Microchip Technology Package: Tube Product Status: Obsolete Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Base Product Number: AT17LV256A Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Memory Size: 256Kb Programmable Type: Serial EEPROM
Request a Quote Datasheet
Description
Win Source Part Number: 1357150-AT17LV256A-1 0JI Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 2 (1 Year) Mfr: Microchip Technology Package: Tube Product Status: Obsolete Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Base Product Number: AT17LV256A Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Memory Size: 256Kb Programmable Type: Serial EEPROM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs - 1357150-AT17LV256A-10JI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
1357150-AT17LV256A-10JI
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs 1357150-AT17LV256A-10JI
Win Source Part Number: 1357150-AT17LV256A-1 0JI Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 43 pct. MSL Level: 2 (1 Year) Mfr: Microchip Technology Package: Tube Product Status: Obsolete Package / Case: 20-LCC (J-Lead) Supplier Device Package: 20-PLCC (9x9) Base Product Number: AT17LV256A Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V Memory Size: 256Kb Programmable Type: Serial EEPROM

Win Source Part Number: 1357150-AT17LV256A-10JI
Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 2 (1 Year)
Mfr: Microchip Technology
Package: Tube
Product Status: Obsolete
Package / Case: 20-LCC (J-Lead)
Supplier Device Package: 20-PLCC (9x9)
Base Product Number: AT17LV256A
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Memory Size: 256Kb
Programmable Type: Serial EEPROM

Buy Now Datasheet
Memory - Configuration Proms for FPGAs - AT17LV256A-10JI - Lingto Electronic Limited
Shenzhen, China
Memory - Configuration Proms for FPGAs
AT17LV256A-10JI
Memory - Configuration Proms for FPGAs AT17LV256A-10JI
IC SRL CONFG EEPROM 256K 20-PLCC

IC SRL CONFG EEPROM 256K 20-PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 1357150-AT17LV256A-10JI AT17LV256A-10JI
Product Name Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs Memory - Configuration Proms for FPGAs
Memory Category EEPROM; Serial EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L100TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 100 ns
Density 256 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 99326-E0496-B - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers