Microchip Technology, Inc. Configuration PROMs for FPGAs AT17C65A-10JI

Description
IC SER CONFIG PROM 65K 20PLCC
Request a Quote Datasheet
Description
IC SER CONFIG PROM 65K 20PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configuration PROMs for FPGAs - AT17C65A-10JI-ND - DigiKey
Thief River Falls, MN, United States
Configuration PROMs for FPGAs
AT17C65A-10JI-ND
Configuration PROMs for FPGAs AT17C65A-10JI-ND
IC SER CONFIG PROM 65K 20PLCC

IC SER CONFIG PROM 65K 20PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Interfaces
Product Number AT17C65A-10JI-ND
Product Name Configuration PROMs for FPGAs
Supply Voltage 5V; Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Bus Transceivers - 2034785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus Transceiver
Features RoHS
Package Type QFNL; TQFN
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
 - 74ABT16240ADL,118 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260795-SI32177-B-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers