CSD16570Q5B is a 25-V N-channel NexFET power MOSFET in a 5-mm × 6-mm SON package, designed for ORing and hot swap applications. It has a drain-to-source on-resistance of 0.49 mΩ at VGS = 10 V and 0.68 mΩ at VGS = 4.5 V, a gate charge total of 95 nC at 4.5 V, and a continuous drain current of 59 A. The device is rated for a junction temperature range of -55°C to 150°C and has a single-pulse avalanche energy of 480 mJ. It meets RoHS and halogen-free requirements.
CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET 8-VSON-CLIP -40 to 85
N-Channel 25V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)
N-Channel 25V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)
N-Channel 25V 100A (Ta) 3.2W (Ta), 195W (Tc) Surface Mount 8-VSON-CLIP (5x6)
Manufacturer: Texas Instruments
Win Source Part Number: 1163517-CSD16570Q5B
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
25V, N ch NexFET MOSFET™, single SON5x6, 0.82mOhm 8-VSON-CLIP -55 to 150 Product overview: CSD16570Q5B from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.82mOhm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 0.82mOhm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16570Q5B can be used for catalog matching and distributor lookup.
MOSFET 25-V N-channel NexFET Pwr MOSFET
MOSFET N-CH 25V 100A 8VSON
MOSFET N-CH 25V 100A 8VSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | CSD16570Q5B | 296-47753-2-ND | 1163517-CSD16570Q5B | 278-CSD16570Q5B | CSD16570Q5B | CSD16570Q5B | CSD16570Q5B |
| Product Name | CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16570Q5B | 25V 0.82mOhm MOSFET Transistor | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| V(BR)DSS | 25 volts | 25 volts | |||||
| rDS(on) | 8.20E-4 ohms | ||||||
| IDSS | 400000 milliamps | 100000 milliamps | |||||
| QG | 95 nC |