The 93LC76CT-I/MNY is an 8Kbit serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports a clock frequency of up to 3 MHz. This device features a 3-wire serial interface, making it compatible with standard SPI communication protocols. It offers a program enable pin for write protection and supports self-timed erase and write cycles, including automatic erase before write operations. The memory organization is available in both 8-bit and 16-bit configurations, with a total of 1,000,000 erase/write cycles and data retention exceeding 200 years. The device is suitable for industrial applications, with an operating temperature range of -40°C to +85°C. It is available in various package types, including TDFN, and is compliant with RoHS standards. This EEPROM is ideal for applications requiring reliable non-volatile memory with low power consumption.
EEPROM Memory IC 8Kb (1K x 8, 512 x 16) SPI 3MHz 8-TDFN (2x3)
EEPROM Memory IC 8Kbit Microwire 3 MHz 8-TDFN (2x3)
IC EEPROM 8KBIT SPI 3MHZ 8TDFN
IC EEPROM 8KBIT MICROWIRE 8TDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 93LC76CT-I/MNY-ND | 93LC76CT-I/MNY | 93LC76CT-I/MNY | 93LC76CT-I/MNY |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | ||
| Supply Voltage | 2.5V ~ 5.5V | 2.5V ~ 5.5V | -40degC ~ 85degC (TA) |