Rochester Electronics Memory - EEPROM - CAT24C128YI-G CAT24C128YI-G

Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865771-CAT24C128YI-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) I²C 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: CAT24C128 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865771-CAT24C128YI-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) I²C 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: CAT24C128 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C128YI-G - 865771-CAT24C128YI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C128YI-G
865771-CAT24C128YI-G
Memory - EEPROM - CAT24C128YI-G 865771-CAT24C128YI-G
Manufacturer: Catalyst Semiconductor Win Source Part Number: 865771-CAT24C128YI-G Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) I²C 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: CAT24C128 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 865771-CAT24C128YI-G
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) I²C 8-TSSOP
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: CAT24C128
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 128KBIT I2C 8TSSOP

IC EEPROM 128KBIT I2C 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865771-CAT24C128YI-G CAT24C128YI-G
Product Name Memory - EEPROM - CAT24C128YI-G Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

 - NM27C040Q170 - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP32
View Details
3 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type WSON
View Details