Manufacturer: Texas Instruments
Win Source Part Number: 1154093-BQ2205LYPWR
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Operating Supply Voltage: 3 V ~ 3.6 V
Family Name: BQ2205LY
Controller Type: Nonvolatile SRAM
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): BQ2205LYPWRG4; BQ2205LYPW; BQ2205LYPWG4;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC CTRLR SRAM NONVOLITL 16-TSSOP
IC CTRLR SRAM NONVOLITL 16-TSSOP
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1154093-BQ2205LYPWR | BQ2205LYPWR | BQ2205LYPWR | BQ2205LYPWR |
| Product Name | Memory - Memory - Controllers - BQ2205LYPWR | Memory - Controllers | Controllers | Controllers |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) |