Microchip Technology, Inc. Memory 93AA46BT-I/MC

Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-DFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 93AA46BT-I/MCTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-DFN (2x3)

EEPROM Memory IC 1Kb (64 x 16) SPI 2MHz 8-DFN (2x3)

Buy Now Datasheet
IC EEPROM 1KBIT SPI 2MHZ 8DFN

IC EEPROM 1KBIT SPI 2MHZ 8DFN

Supplier's Site Datasheet
Memory - 93AA46BT-I/MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 2 MHz 8-DFN (2x3)

EEPROM Memory IC 1Kbit Microwire 2 MHz 8-DFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 93AA46BT-I/MC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
93AA46BT-I/MC
Integrated Circuits (ICs) - Memory - Memory 93AA46BT-I/MC
IC EEPROM 1KBIT MICROWIRE 8DFN

IC EEPROM 1KBIT MICROWIRE 8DFN

Supplier's Site
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip - 72J4891 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip
72J4891
Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip 72J4891
EEPROM, 1KBIT, 2MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 1KBIT, 2MHZ, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:64 x 16bit; Memory Interface Type:Serial Microwire; Clock Frequency:2MHz; Memory Case Style:DFN-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 93AA46BT-I/MCTR-ND 93AA46BT-I/MC 93AA46BT-I/MC 93AA46BT-I/MC 72J4891
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Kbit, 2Mhz, -40 To 85Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-VFDFN Exposed Pad 8-VFDFN Exposed Pad DFN-EP
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28C64A-20B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details
Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details