Rochester Electronics Memory - EEPROM - AT24C16B-TSU-T AT24C16B-TSU-T

Description
Manufacturer: Atmel Win Source Part Number: 862018-AT24C16B-TSU- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C SOT-23-5 Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Family Name: AT24C16 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862018-AT24C16B-TSU- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C SOT-23-5 Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Family Name: AT24C16 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT24C16B-TSU-T - 862018-AT24C16B-TSU-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT24C16B-TSU-T
862018-AT24C16B-TSU-T
Memory - EEPROM - AT24C16B-TSU-T 862018-AT24C16B-TSU-T
Manufacturer: Atmel Win Source Part Number: 862018-AT24C16B-TSU- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C SOT-23-5 Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Family Name: AT24C16 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051

Manufacturer: Atmel
Win Source Part Number: 862018-AT24C16B-TSU-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C SOT-23-5
Package: Bulk
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Family Name: AT24C16
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051

Buy Now Datasheet
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 862018-AT24C16B-TSU-T AT24C16B-TSU-T
Product Name Memory - EEPROM - AT24C16B-TSU-T Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - 28294110 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details