Rochester Electronics Memory - EEPROM - CAT24C08YE-GT3 CAT24C08YE-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 914702-CAT24C08YE-GT 3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CAT24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 914702-CAT24C08YE-GT 3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CAT24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C08YE-GT3 - 914702-CAT24C08YE-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C08YE-GT3
914702-CAT24C08YE-GT3
Memory - EEPROM - CAT24C08YE-GT3 914702-CAT24C08YE-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 914702-CAT24C08YE-GT 3 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CAT24C08 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 914702-CAT24C08YE-GT3
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 900 ns 8-TSSOP
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CAT24C08
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 914702-CAT24C08YE-GT3
Product Name Memory - EEPROM - CAT24C08YE-GT3
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 586228-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27C16Q45/B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 450 ns
Density 16 kbits
View Details
2 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers