AT24C04BN-SP25-B -- MEMORY
Rochester Electronics
Memory
AT24C04BN-SP25-B
Description
IC EEPROM 4KBIT I2C 1MHZ
-
Lingto Electronic Limited
Datasheet
Description
IC EEPROM 4KBIT I2C 1MHZ
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Memory Chips |
|
Product Number
|
AT24C04BN-SP25-B |
|
Product Name
|
Memory |
|
Memory Category
|
EEPROM; EEPROM
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-20 to 70 C (-4 to 158 F)
Package Type
SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage
3.6V; 3V ~ 3.6V
View Details
Memory Category
Flash
Number of Words
256 k
Bits per Word
8 bits
View Details