The CY14E101J2-SXIT is a 1-Mbit (128 K vó 8) non-volatile static random access memory (nvSRAM) integrated circuit that features a full real-time clock (RTC) and operates via a high-speed I²C interface. It is designed for applications requiring reliable data storage with infinite read and write cycles, utilizing QuantumTrap technology for non-volatile data retention. The device supports automatic STORE operations during power-down and RECALL operations upon power-up, ensuring data integrity. This memory operates within a voltage range of 4.5 V to 5.5 V and is housed in a 16-pin small outline integrated circuit (SOIC) package. It has low power consumption characteristics, with an average active current of 1 mA at 3.4 MHz and a standby current of 250 µA. The RTC includes features such as a watchdog timer, programmable clock alarms, and a square wave output, making it suitable for time-sensitive applications. The device is also RoHS compliant, ensuring it meets environmental regulations.
NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) I²C 3.4MHz 8-SOIC
IC NVSRAM 1MBIT I2C 3.4MHZ 8SOIC
NVSRAM (Non-Volatile SRAM) Memory IC 1Mbit I²C 3.4 MHz 8-SOIC
Non Volatile SRAMs / REEL
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY14E101J2-SXITTR-ND | CY14E101J2-SXIT | CY14E101J2-SXIT | 69W1609 |
| Product Name | Memory | Memory | Memory | Non Volatile Srams / Reel Cypress Infineon Technologies |
| Memory Category | NVRAM; NVSRAM | NVSRAM; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | SRAM Chip |