Manufacturer: Texas Instruments
Win Source Part Number: 920578-HPA01220DBZR
Series: *
Features: Memory IC
Package: Reel - TR
Family Name: HPA01220
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EPROM Order MFG part # BQ2022ADBZR Product overview: HPA01220DBZR from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-HPA01220DBZR can be used for catalog matching and distributor lookup.
IC EPROM 1KB SERIAL SDQ SOT23-3
IC EPROM 1KB SERIAL SDQ SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 920578-HPA01220DBZR | 774-HPA01220DBZR | HPA01220DBZR | HPA01220DBZR | HPA01220DBZR |
| Product Name | Memory - EPROM - HPA01220DBZR | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM |