Busch Vacuum Solutions Capacitive Vacuum Gauge Analog Transmitter VacTest GCD 200

Description
The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability and resistance to contamination. Gas type independent measurement Excellent measurement accuracy Chemically resistant ceramic sensor Resistant against shock venting and vibration Temperature compensated Robust stainless steel housing Zero adjustment by digital push button Ultra low leakage rate < 5 ∙ 10-10 mbar ∙ l/s
Request a Quote Datasheet
Description
The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability and resistance to contamination. Gas type independent measurement Excellent measurement accuracy Chemically resistant ceramic sensor Resistant against shock venting and vibration Temperature compensated Robust stainless steel housing Zero adjustment by digital push button Ultra low leakage rate < 5 ∙ 10-10 mbar ∙ l/s
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Vacuum Gauge Analog Transmitter - VacTest GCD 200 - Busch Vacuum Solutions
Virginia Beach, VA, United States
Capacitive Vacuum Gauge Analog Transmitter
VacTest GCD 200
Capacitive Vacuum Gauge Analog Transmitter VacTest GCD 200
The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability and resistance to contamination. Gas type independent measurement Excellent measurement accuracy Chemically resistant ceramic sensor Resistant against shock venting and vibration Temperature compensated Robust stainless steel housing Zero adjustment by digital push button Ultra low leakage rate < 5 ∙ 10-10 mbar ∙ l/s

The Analog Transmitter GCD 200 is a capacitive vacuum gauge especially designed for steel degassing or other applications requiring accurate pressure measurement in the range of 200 to 0.1 mbar. It is a very robust sensor made of aluminum oxide ceramic combining high reliability and resistance to contamination.

  • Gas type independent measurement
  • Excellent measurement accuracy
  • Chemically resistant ceramic sensor
  • Resistant against shock venting and vibration
  • Temperature compensated
  • Robust stainless steel housing
  • Zero adjustment by digital push button
  • Ultra low leakage rate < 5 ∙ 10-10 mbar ∙ l/s
Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Gauges and Instruments
Product Number VacTest GCD 200
Product Name Capacitive Vacuum Gauge Analog Transmitter
Media Gas
Sensor Technology Variable Capacitance
Signal Output Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Piezoresistive Vacuum Gauge Analog Transmitter - VacTest GRP 100/200 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Semiconductor Piezoresistive
Signal Output Analog Voltage; Analog Current
View Details
Pirani Vacuum Gauge Analog Transmitter - VacTest GTP 100/200 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; Analog Current
View Details
Pirani Vacuum Gauge Digital Transmitter - VacTest DTP 400 C - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details
Handheld Pirani Sensor Vacuum Gauge - VacTest TTP 900 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Vacuum Range 7.50E-4 to 75.03 torr (29.92 to 26.97 in Hg vac)
View Details