The S9012-G-BP is a PNP silicon transistor in a TO-92 plastic package, rated for a collector current of 0.5 A, collector-base voltage of 40 V, and power dissipation of 0.625 W at 25℃. It operates and stores within a junction temperature range of -55℃ to +150℃, with a DC current gain (hFE) of 112 to 166, collector-emitter saturation voltage of 0.6 V max, and transition frequency of 150 MHz. The device is RoHS compliant, meets UL 94 V-0 flammability rating, and is supplied in bulk packaging (100K pcs/carton).
Bipolar (BJT) Transistor PNP 25V 500mA 150MHz 625mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-S9012-G-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |